Vishay Intertechnology, Inc. RES 12K OHM 1/4W 1% AXIAL RN60C1202FB14

Description
RES 12Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/4W 1% AXIAL - RN60C1202FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/4W 1% AXIAL
RN60C1202FB14
RES 12K OHM 1/4W 1% AXIAL RN60C1202FB14
RES 12Kohm 1/4W 1% AXIAL

RES 12Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1202FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1202FB14-ND
Through Hole Resistors RN60C1202FB14-ND
12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-60 12K 1% T-2 Rn60C1202F B14 Vishay - 78M5105 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-60 12K 1% T-2 Rn60C1202F B14 Vishay
78M5105
Cmf-60 12K 1% T-2 Rn60C1202F B14 Vishay 78M5105
CMF-60 12K 1% T-2 RN60C1202F B14

CMF-60 12K 1% T-2 RN60C1202F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1202FB14 RN60C1202FB14-ND 78M5105
Product Name RES 12K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-60 12K 1% T-2 Rn60C1202F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details