Vishay Intertechnology, Inc. RES 12K OHM 1/4W .5% AXIAL RN60C1202DRSL

Description
RES 12Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/4W .5% AXIAL - RN60C1202DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/4W .5% AXIAL
RN60C1202DRSL
RES 12K OHM 1/4W .5% AXIAL RN60C1202DRSL
RES 12Kohm 1/4W .5% AXIAL

RES 12Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1202DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1202DRSL-ND
Through Hole Resistors RN60C1202DRSL-ND
12 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1202DRSL RN60C1202DRSL-ND
Product Name RES 12K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details