Vishay Intertechnology, Inc. Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C11R0FRE5

Description
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C11R0FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C11R0FRE5
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C11R0FRE5
Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60C11R0FRE5
Product Name Res Metal Film 11 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers