Vishay Intertechnology, Inc. Res Metal Film 11.5K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1152BRE6

Description
Res Metal Film 11.5K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 11.5K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11.5K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C1152BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11.5K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C1152BRE6
Res Metal Film 11.5K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1152BRE6
Res Metal Film 11.5K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 11.5K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C1152BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1152BRE6-ND
Through Hole Resistors RN60C1152BRE6-ND
11.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.5Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7683 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.5Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7683
Resistor,metal Film,11.5Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7683
Resistor,Metal Film,11.5KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,11.5KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1152BRE6 RN60C1152BRE6-ND 58C7683
Product Name Res Metal Film 11.5K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,11.5Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details