Vishay Intertechnology, Inc. RES 113K OHM 1/4W 1% AXIAL RN60C1133FR36

Description
RES 113Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/4W 1% AXIAL - RN60C1133FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/4W 1% AXIAL
RN60C1133FR36
RES 113K OHM 1/4W 1% AXIAL RN60C1133FR36
RES 113Kohm 1/4W 1% AXIAL

RES 113Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1133FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1133FR36-ND
Through Hole Resistors RN60C1133FR36-ND
113 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

113 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,113Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7671 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,113Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7671
Resistor,metal Film,113Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7671
Resistor,Metal Film,113KOhms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,113KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1133FR36 RN60C1133FR36-ND 58C7671
Product Name RES 113K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,113Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details