Vishay Intertechnology, Inc. RES 11.1K OHM 1/4W 1% AXIAL RN60C1112FRE6

Description
RES 11.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1K OHM 1/4W 1% AXIAL - RN60C1112FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/4W 1% AXIAL
RN60C1112FRE6
RES 11.1K OHM 1/4W 1% AXIAL RN60C1112FRE6
RES 11.1Kohm 1/4W 1% AXIAL

RES 11.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1112FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1112FRE6-ND
Through Hole Resistors RN60C1112FRE6-ND
11.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1112FRE6 RN60C1112FRE6-ND
Product Name RES 11.1K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers