Vishay Intertechnology, Inc. Res Metal Film 10 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C10R0DRE6

Description
Res Metal Film 10 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C10R0DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C10R0DRE6
Res Metal Film 10 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C10R0DRE6
Res Metal Film 10 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C10R0DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C10R0DRE6-ND
Through Hole Resistors RN60C10R0DRE6-ND
10 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 58C7470 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
58C7470
Resistor,metal Film,10Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 58C7470
Resistor,Metal Film,10Ohms,300WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,10Ohms,300WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C10R0DRE6 RN60C10R0DRE6-ND 58C7470
Product Name Res Metal Film 10 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,10Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details