Vishay Intertechnology, Inc. Metal Film Resistors - RN60C10R0DB14

Description
Metal Film Resistors - Through Hole 1/8watt 10ohms .5% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 10ohms .5% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN60C10R0DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN60C10R0DB14
Metal Film Resistors - RN60C10R0DB14
Metal Film Resistors - Through Hole 1/8watt 10ohms .5% 50ppm

Metal Film Resistors - Through Hole 1/8watt 10ohms .5% 50ppm

Supplier's Site
Through Hole Resistors - RN60C10R0DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C10R0DB14-ND
Through Hole Resistors RN60C10R0DB14-ND
10 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 58C7468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
58C7468
Resistor,metal Film,10Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 58C7468
Resistor,Metal Film,10Ohms,300WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,10Ohms,300WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C10R0DB14 RN60C10R0DB14-ND 58C7468
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,10Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details