Vishay Intertechnology, Inc. RES 1.05K OHM 1/4W 1% AXIAL RN60C1051FRSL

Description
RES 1.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/4W 1% AXIAL - RN60C1051FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/4W 1% AXIAL
RN60C1051FRSL
RES 1.05K OHM 1/4W 1% AXIAL RN60C1051FRSL
RES 1.05Kohm 1/4W 1% AXIAL

RES 1.05Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1051FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1051FRSL-ND
Through Hole Resistors RN60C1051FRSL-ND
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1051FRSL RN60C1051FRSL-ND
Product Name RES 1.05K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details