Vishay Intertechnology, Inc. RES 1.05K OHM 1/4W 1% AXIAL RN60C1051FBSL

Description
RES 1.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/4W 1% AXIAL - RN60C1051FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/4W 1% AXIAL
RN60C1051FBSL
RES 1.05K OHM 1/4W 1% AXIAL RN60C1051FBSL
RES 1.05Kohm 1/4W 1% AXIAL

RES 1.05Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1051FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1051FBSL-ND
Through Hole Resistors RN60C1051FBSL-ND
1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1051FBSL RN60C1051FBSL-ND
Product Name RES 1.05K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details