Vishay Intertechnology, Inc. RES 102K OHM 1/4W .5% AXIAL RN60C1023DBSL

Description
RES 102Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/4W .5% AXIAL - RN60C1023DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/4W .5% AXIAL
RN60C1023DBSL
RES 102K OHM 1/4W .5% AXIAL RN60C1023DBSL
RES 102Kohm 1/4W .5% AXIAL

RES 102Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1023DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1023DBSL-ND
Through Hole Resistors RN60C1023DBSL-ND
102 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1023DBSL RN60C1023DBSL-ND
Product Name RES 102K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers