Vishay Intertechnology, Inc. RES 102K OHM 1/4W .1% AXIAL RN60C1023BB14

Description
RES 102Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/4W .1% AXIAL - RN60C1023BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/4W .1% AXIAL
RN60C1023BB14
RES 102K OHM 1/4W .1% AXIAL RN60C1023BB14
RES 102Kohm 1/4W .1% AXIAL

RES 102Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1023BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1023BB14-ND
Through Hole Resistors RN60C1023BB14-ND
102 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1023BB14 RN60C1023BB14-ND
Product Name RES 102K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details