Vishay Intertechnology, Inc. RES 1.01M OHM 1/4W .1% AXIAL RN60C1014BRSL

Description
RES 1.01Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.01Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.01M OHM 1/4W .1% AXIAL - RN60C1014BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01M OHM 1/4W .1% AXIAL
RN60C1014BRSL
RES 1.01M OHM 1/4W .1% AXIAL RN60C1014BRSL
RES 1.01Mohm 1/4W .1% AXIAL

RES 1.01Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1014BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1014BRSL-ND
Through Hole Resistors RN60C1014BRSL-ND
1.01 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.01 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1014BRSL RN60C1014BRSL-ND
Product Name RES 1.01M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.01E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details