Vishay Intertechnology, Inc. RES 10.1K OHM 1/4W .1% AXIAL RN60C1012BR36

Description
RES 10.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1K OHM 1/4W .1% AXIAL - RN60C1012BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1/4W .1% AXIAL
RN60C1012BR36
RES 10.1K OHM 1/4W .1% AXIAL RN60C1012BR36
RES 10.1Kohm 1/4W .1% AXIAL

RES 10.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1012BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1012BR36-ND
Through Hole Resistors RN60C1012BR36-ND
10.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.1Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7529 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.1Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7529
Resistor,metal Film,10.1Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7529
Resistor,Metal Film,10.1KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,10.1KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1012BR36 RN60C1012BR36-ND 58C7529
Product Name RES 10.1K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,10.1Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details