Vishay Precision Group RES 1M OHM 1/4W 1% AXIAL RN60C1004FB14

Description
RES 1Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/4W 1% AXIAL - RN60C1004FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/4W 1% AXIAL
RN60C1004FB14
RES 1M OHM 1/4W 1% AXIAL RN60C1004FB14
RES 1Mohm 1/4W 1% AXIAL

RES 1Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1004FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1004FB14-ND
Through Hole Resistors RN60C1004FB14-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 250Mw, 1%; Resistance Vishay - 19C8915 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 250Mw, 1%; Resistance Vishay
19C8915
Metal Film Resistor, 1Mohm, 250Mw, 1%; Resistance Vishay 19C8915
METAL FILM RESISTOR, 1MOHM, 250mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1MOHM, 250mW, 1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1004FB14 RN60C1004FB14-ND 19C8915
Product Name RES 1M OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers