Vishay Precision Group RN60C1003BB14 RN60C1003BB14

Description
RN60C1003BB14
Request a Quote Datasheet
Description
RN60C1003BB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60C1003BB14 - RN60C1003BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60C1003BB14
RN60C1003BB14
RN60C1003BB14 RN60C1003BB14
RN60C1003BB14

RN60C1003BB14

Supplier's Site
Through Hole Resistors - 541-RN60C1003BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C1003BB14-ND
Through Hole Resistors 541-RN60C1003BB14-ND
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100Kohm 250Mw, 0.1%; Resistance Vishay - 83F1563 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm 250Mw, 0.1%; Resistance Vishay
83F1563
Metal Film Resistor, 100Kohm 250Mw, 0.1%; Resistance Vishay 83F1563
METAL FILM RESISTOR, 100KOHM 250mW, 0.1%; Resistance:100kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM 250mW, 0.1%; Resistance:100kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1003BB14 541-RN60C1003BB14-ND 83F1563
Product Name RN60C1003BB14 Through Hole Resistors Metal Film Resistor, 100Kohm 250Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details