Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1002FRE6

Description
Res Metal Film 10K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C1002FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C1002FRE6
Res Metal Film 10K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1002FRE6
Res Metal Film 10K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RN60C1002FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C1002FRE6CT-ND
Through Hole Resistors 541-RN60C1002FRE6CT-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN60C1002FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C1002FRE6TR-ND
Through Hole Resistors 541-RN60C1002FRE6TR-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 250Mw, ±1%; Resistance Vishay - 58C7502 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 250Mw, ±1%; Resistance Vishay
58C7502
Metal Film Resistor, 10Kohm, 250Mw, ±1%; Resistance Vishay 58C7502
METAL FILM RESISTOR, 10KOHM, 250mW, ±1%; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM, 250mW, ±1%; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8780
Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8780
RESISTOR, METAL FILM, 10 KOHM, 250 MW, 1%, FULL REEL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

RESISTOR, METAL FILM, 10 KOHM, 250 MW, 1%, FULL REEL; Resistance:10kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60C1002FRE6 541-RN60C1002FRE6CT-ND 58C7502 83R8780
Product Name Res Metal Film 10K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Metal Film Resistor, 10Kohm, 250Mw, ±1%; Resistance Vishay Resistor, Metal Film, 10 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers