Vishay Precision Group RES 100 OHM 1/4W 0.1% AXIAL RN60C1000BB14

Description
RES 100ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 0.1% AXIAL - RN60C1000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 0.1% AXIAL
RN60C1000BB14
RES 100 OHM 1/4W 0.1% AXIAL RN60C1000BB14
RES 100ohm 1/4W 0.1% AXIAL

RES 100ohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60C1000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C1000BB14-ND
Through Hole Resistors 541-RN60C1000BB14-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military - 70200960 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military
70200960
Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military 70200960
Features: C Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • C Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 100 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Vishay - 83F1557 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Vishay
83F1557
Metal Film Resistor, 100 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Vishay 83F1557
METAL FILM RESISTOR, 100 OHM, 250mW, 0.1%, AXIAL LEADED; Resistance:100ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 250mW, 0.1%, AXIAL LEADED; Resistance:100ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60C1000BB14 541-RN60C1000BB14-ND 70200960 83F1557
Product Name RES 100 OHM 1/4W 0.1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military Metal Film Resistor, 100 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leads; Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.1250 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers