Vishay Intertechnology, Inc. RES 9.9K OHM 1/8W .1% AXIAL RN55E9901BR36

Description
RES 9.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.9K OHM 1/8W .1% AXIAL - RN55E9901BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.9K OHM 1/8W .1% AXIAL
RN55E9901BR36
RES 9.9K OHM 1/8W .1% AXIAL RN55E9901BR36
RES 9.9Kohm 1/8W .1% AXIAL

RES 9.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9901BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9901BR36-ND
Through Hole Resistors RN55E9901BR36-ND
9.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9901BR36 RN55E9901BR36-ND
Product Name RES 9.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details