Vishay Intertechnology, Inc. RES 988 OHM 1/8W .1% AXIAL RN55E9880BBSL

Description
RES 988ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 988ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988 OHM 1/8W .1% AXIAL - RN55E9880BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988 OHM 1/8W .1% AXIAL
RN55E9880BBSL
RES 988 OHM 1/8W .1% AXIAL RN55E9880BBSL
RES 988ohm 1/8W .1% AXIAL

RES 988ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9880BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9880BBSL-ND
Through Hole Resistors RN55E9880BBSL-ND
988 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

988 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9880BBSL RN55E9880BBSL-ND
Product Name RES 988 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988 ohms 988 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details