Vishay Intertechnology, Inc. Res Metal Film 9.76K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E9761FR36

Description
Res Metal Film 9.76K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 9.76K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 9.76K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E9761FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.76K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E9761FR36
Res Metal Film 9.76K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E9761FR36
Res Metal Film 9.76K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 9.76K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E9761FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9761FR36-ND
Through Hole Resistors RN55E9761FR36-ND
9.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9761FR36 RN55E9761FR36-ND
Product Name Res Metal Film 9.76K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details