Vishay Intertechnology, Inc. RES 95.3 OHM 1/8W 1% AXIAL RN55E95R3FRSL

Description
RES 95.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1/8W 1% AXIAL - RN55E95R3FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/8W 1% AXIAL
RN55E95R3FRSL
RES 95.3 OHM 1/8W 1% AXIAL RN55E95R3FRSL
RES 95.3ohm 1/8W 1% AXIAL

RES 95.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E95R3FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E95R3FRSL-ND
Through Hole Resistors RN55E95R3FRSL-ND
95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E95R3FRSL RN55E95R3FRSL-ND
Product Name RES 95.3 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers