Vishay Intertechnology, Inc. RES 95K OHM 1/8W .25% AXIAL RN55E9502CR36

Description
RES 95Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 95Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95K OHM 1/8W .25% AXIAL - RN55E9502CR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95K OHM 1/8W .25% AXIAL
RN55E9502CR36
RES 95K OHM 1/8W .25% AXIAL RN55E9502CR36
RES 95Kohm 1/8W .25% AXIAL

RES 95Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9502CR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9502CR36-ND
Through Hole Resistors RN55E9502CR36-ND
95 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9502CR36 RN55E9502CR36-ND
Product Name RES 95K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers