Vishay Intertechnology, Inc. RES 9.19K OHM 1/8W .1% AXIAL RN55E9191BB14

Description
RES 9.19Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.19Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.19K OHM 1/8W .1% AXIAL - RN55E9191BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.19K OHM 1/8W .1% AXIAL
RN55E9191BB14
RES 9.19K OHM 1/8W .1% AXIAL RN55E9191BB14
RES 9.19Kohm 1/8W .1% AXIAL

RES 9.19Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9191BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9191BB14-ND
Through Hole Resistors RN55E9191BB14-ND
9.19 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.19 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9191BB14 RN55E9191BB14-ND
Product Name RES 9.19K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details