Vishay Intertechnology, Inc. RES 909 OHM 1/8W .1% AXIAL RN55E9090BB14

Description
RES 909ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/8W .1% AXIAL - RN55E9090BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/8W .1% AXIAL
RN55E9090BB14
RES 909 OHM 1/8W .1% AXIAL RN55E9090BB14
RES 909ohm 1/8W .1% AXIAL

RES 909ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E9090BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E9090BB14-ND
Through Hole Resistors RN55E9090BB14-ND
909 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E9090BB14 RN55E9090BB14-ND
Product Name RES 909 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details