Vishay Intertechnology, Inc. RES 825 OHM 1/8W 1% AXIAL RN55E8250FRE6

Description
RES 825ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/8W 1% AXIAL - RN55E8250FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/8W 1% AXIAL
RN55E8250FRE6
RES 825 OHM 1/8W 1% AXIAL RN55E8250FRE6
RES 825ohm 1/8W 1% AXIAL

RES 825ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8250FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8250FRE6-ND
Through Hole Resistors RN55E8250FRE6-ND
825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8250FRE6 RN55E8250FRE6-ND
Product Name RES 825 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details