Vishay Intertechnology, Inc. METAL FILM,1/8W,825,.1%,25PPM, RN55E8250BB14

Description
METAL FILM,1/8W,825,.1%,25 PPM,
Request a Quote Datasheet
Description
METAL FILM,1/8W,825,.1%,25 PPM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,825,.1%,25PPM, - RN55E8250BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,825,.1%,25PPM,
RN55E8250BB14
METAL FILM,1/8W,825,.1%,25PPM, RN55E8250BB14
METAL FILM,1/8W,825,.1%,25 PPM,

METAL FILM,1/8W,825,.1%,25PPM,

Supplier's Site
Through Hole Resistors - RN55E8250BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8250BB14-ND
Through Hole Resistors RN55E8250BB14-ND
825 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8250BB14 RN55E8250BB14-ND
Product Name METAL FILM,1/8W,825,.1%,25PPM, Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details