Vishay Intertechnology, Inc. RES 80.6 OHM 1/8W .5% AXIAL RN55E80R6DBSL

Description
RES 80.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/8W .5% AXIAL - RN55E80R6DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/8W .5% AXIAL
RN55E80R6DBSL
RES 80.6 OHM 1/8W .5% AXIAL RN55E80R6DBSL
RES 80.6ohm 1/8W .5% AXIAL

RES 80.6ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E80R6DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E80R6DBSL-ND
Through Hole Resistors RN55E80R6DBSL-ND
80.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E80R6DBSL RN55E80R6DBSL-ND
Product Name RES 80.6 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers