Vishay Intertechnology, Inc. RES 8K OHM 1/8W 1% AXIAL RN55E8001FR36

Description
RES 8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1/8W 1% AXIAL - RN55E8001FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1/8W 1% AXIAL
RN55E8001FR36
RES 8K OHM 1/8W 1% AXIAL RN55E8001FR36
RES 8Kohm 1/8W 1% AXIAL

RES 8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E8001FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E8001FR36-ND
Through Hole Resistors RN55E8001FR36-ND
8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E8001FR36 RN55E8001FR36-ND
Product Name RES 8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1073273P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details