Vishay Intertechnology, Inc. RES 7.87K OHM 1/8W .1% AXIAL RN55E7871BBSL

Description
RES 7.87Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/8W .1% AXIAL - RN55E7871BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/8W .1% AXIAL
RN55E7871BBSL
RES 7.87K OHM 1/8W .1% AXIAL RN55E7871BBSL
RES 7.87Kohm 1/8W .1% AXIAL

RES 7.87Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7871BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7871BBSL-ND
Through Hole Resistors RN55E7871BBSL-ND
7.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7871BBSL RN55E7871BBSL-ND
Product Name RES 7.87K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details