Vishay Intertechnology, Inc. RES 77.7K OHM 1/8W .1% AXIAL RN55E7772BRE6

Description
RES 77.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 77.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77.7K OHM 1/8W .1% AXIAL - RN55E7772BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7K OHM 1/8W .1% AXIAL
RN55E7772BRE6
RES 77.7K OHM 1/8W .1% AXIAL RN55E7772BRE6
RES 77.7Kohm 1/8W .1% AXIAL

RES 77.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7772BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7772BRE6-ND
Through Hole Resistors RN55E7772BRE6-ND
77.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

77.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7772BRE6 RN55E7772BRE6-ND
Product Name RES 77.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 77700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details