Vishay Intertechnology, Inc. RES 768 OHM 1/8W 1% AXIAL RN55E7680FRSL

Description
RES 768ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/8W 1% AXIAL - RN55E7680FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/8W 1% AXIAL
RN55E7680FRSL
RES 768 OHM 1/8W 1% AXIAL RN55E7680FRSL
RES 768ohm 1/8W 1% AXIAL

RES 768ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7680FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7680FRSL-ND
Through Hole Resistors RN55E7680FRSL-ND
768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7680FRSL RN55E7680FRSL-ND
Product Name RES 768 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers