Vishay Intertechnology, Inc. RES 75 OHM 1/8W 1% AXIAL RN55E75R0FRSL

Description
RES 75ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/8W 1% AXIAL - RN55E75R0FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/8W 1% AXIAL
RN55E75R0FRSL
RES 75 OHM 1/8W 1% AXIAL RN55E75R0FRSL
RES 75ohm 1/8W 1% AXIAL

RES 75ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E75R0FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E75R0FRSL-ND
Through Hole Resistors RN55E75R0FRSL-ND
75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E75R0FRSL RN55E75R0FRSL-ND
Product Name RES 75 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details