Vishay Intertechnology, Inc. RES 750 OHM 1/8W .5% AXIAL RN55E7500DBSL

Description
RES 750ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/8W .5% AXIAL - RN55E7500DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/8W .5% AXIAL
RN55E7500DBSL
RES 750 OHM 1/8W .5% AXIAL RN55E7500DBSL
RES 750ohm 1/8W .5% AXIAL

RES 750ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7500DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7500DBSL-ND
Through Hole Resistors RN55E7500DBSL-ND
750 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7500DBSL RN55E7500DBSL-ND
Product Name RES 750 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers