Vishay Intertechnology, Inc. RES 732 OHM 1/8W .1% AXIAL RN55E7323BBSL

Description
RES 732ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/8W .1% AXIAL - RN55E7323BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/8W .1% AXIAL
RN55E7323BBSL
RES 732 OHM 1/8W .1% AXIAL RN55E7323BBSL
RES 732ohm 1/8W .1% AXIAL

RES 732ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7323BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7323BBSL-ND
Through Hole Resistors RN55E7323BBSL-ND
732 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN55E7323BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN55E7323BBSL
Through Hole Resistors RN55E7323BBSL
RES 732K OHM 1/8W 0.1% AXIAL

RES 732K OHM 1/8W 0.1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55E7323BBSL RN55E7323BBSL-ND RN55E7323BBSL
Product Name RES 732 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 732 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details