Vishay Intertechnology, Inc. RES 7.32K OHM 1/8W .1% AXIAL RN55E7321BB14

Description
RES 7.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/8W .1% AXIAL - RN55E7321BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/8W .1% AXIAL
RN55E7321BB14
RES 7.32K OHM 1/8W .1% AXIAL RN55E7321BB14
RES 7.32Kohm 1/8W .1% AXIAL

RES 7.32Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7321BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7321BB14-ND
Through Hole Resistors RN55E7321BB14-ND
7.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 39K4593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
39K4593
Resistor,metal Film,7.32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 39K4593
Resistor,Metal Film,7.32KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,7.32KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E7321BB14 RN55E7321BB14-ND 39K4593
Product Name RES 7.32K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,7.32Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details