Vishay Intertechnology, Inc. RES 732 OHM 1/8W .5% AXIAL RN55E7320DBSL

Description
RES 732ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/8W .5% AXIAL - RN55E7320DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/8W .5% AXIAL
RN55E7320DBSL
RES 732 OHM 1/8W .5% AXIAL RN55E7320DBSL
RES 732ohm 1/8W .5% AXIAL

RES 732ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7320DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7320DBSL-ND
Through Hole Resistors RN55E7320DBSL-ND
732 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7320DBSL RN55E7320DBSL-ND
Product Name RES 732 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details