Vishay Intertechnology, Inc. RES 715 OHM 1/8W .5% AXIAL RN55E7150DBSL

Description
RES 715ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/8W .5% AXIAL - RN55E7150DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W .5% AXIAL
RN55E7150DBSL
RES 715 OHM 1/8W .5% AXIAL RN55E7150DBSL
RES 715ohm 1/8W .5% AXIAL

RES 715ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E7150DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E7150DBSL-ND
Through Hole Resistors RN55E7150DBSL-ND
715 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E7150DBSL RN55E7150DBSL-ND
Product Name RES 715 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers