Vishay Intertechnology, Inc. RN-55-E6812-BRE6 RN55E6812BRE6

Description
RN-55-E6812-BRE6
Request a Quote Datasheet
Description
RN-55-E6812-BRE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN-55-E6812-BRE6 - RN55E6812BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN-55-E6812-BRE6
RN55E6812BRE6
RN-55-E6812-BRE6 RN55E6812BRE6
RN-55-E6812-BRE6

RN-55-E6812-BRE6

Supplier's Site
Through Hole Resistors - RN55E6812BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6812BRE6-ND
Through Hole Resistors RN55E6812BRE6-ND
68.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6812BRE6 RN55E6812BRE6-ND
Product Name RN-55-E6812-BRE6 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details