Vishay Intertechnology, Inc. RES 6.42K OHM 1/8W .1% AXIAL RN55E6421BBSL

Description
RES 6.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.42Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.42K OHM 1/8W .1% AXIAL - RN55E6421BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.42K OHM 1/8W .1% AXIAL
RN55E6421BBSL
RES 6.42K OHM 1/8W .1% AXIAL RN55E6421BBSL
RES 6.42Kohm 1/8W .1% AXIAL

RES 6.42Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6421BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6421BBSL-ND
Through Hole Resistors RN55E6421BBSL-ND
6.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.42 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6421BBSL RN55E6421BBSL-ND
Product Name RES 6.42K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details