Vishay Intertechnology, Inc. Through Hole Resistors RN55E6342BRE6

Description
63.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
63.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E6342BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6342BRE6-ND
Through Hole Resistors RN55E6342BRE6-ND
63.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 63.4K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E6342BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 63.4K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E6342BRE6
Res Metal Film 63.4K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E6342BRE6
Res Metal Film 63.4K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 63.4K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-55 63.4K .1% T-9 Rn55E6342B Re6 Vishay - 33P4303 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 63.4K .1% T-9 Rn55E6342B Re6 Vishay
33P4303
Cmf-55 63.4K .1% T-9 Rn55E6342B Re6 Vishay 33P4303
CMF-55 63.4K .1% T-9 RN55E6342B RE6

CMF-55 63.4K .1% T-9 RN55E6342B RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E6342BRE6-ND RN55E6342BRE6 33P4303
Product Name Through Hole Resistors Res Metal Film 63.4K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Cmf-55 63.4K .1% T-9 Rn55E6342B Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers