Vishay Intertechnology, Inc. Res Metal Film 61.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E61R9BRE7

Description
Res Metal Film 61.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 61.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 61.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E61R9BRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 61.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E61R9BRE7
Res Metal Film 61.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E61R9BRE7
Res Metal Film 61.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 61.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55E61R9BRE7
Product Name Res Metal Film 61.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details