Vishay Intertechnology, Inc. RES 612 OHM 1/8W .1% AXIAL RN55E6120BBSL

Description
RES 612ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 612ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 612 OHM 1/8W .1% AXIAL - RN55E6120BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 612 OHM 1/8W .1% AXIAL
RN55E6120BBSL
RES 612 OHM 1/8W .1% AXIAL RN55E6120BBSL
RES 612ohm 1/8W .1% AXIAL

RES 612ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6120BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6120BBSL-ND
Through Hole Resistors RN55E6120BBSL-ND
612 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

612 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6120BBSL RN55E6120BBSL-ND
Product Name RES 612 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 612 ohms 612 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details