Vishay Intertechnology, Inc. Res Metal Film 604K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E6043BB14

Description
Res Metal Film 604K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 604K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 604K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E6043BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 604K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E6043BB14
Res Metal Film 604K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E6043BB14
Res Metal Film 604K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 604K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E6043BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6043BB14-ND
Through Hole Resistors RN55E6043BB14-ND
604 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Mil Spec Metal Film Resistors, Axial Leaded, Cmf-55 604K .1% T-9 Rn55E6043B B14 Vishay - 12M6947 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Metal Film Resistors, Axial Leaded, Cmf-55 604K .1% T-9 Rn55E6043B B14 Vishay
12M6947
Mil Spec Metal Film Resistors, Axial Leaded, Cmf-55 604K .1% T-9 Rn55E6043B B14 Vishay 12M6947
MIL SPEC METAL FILM RESISTORS, AXIAL LEADED, CMF-55 604K .1% T-9 RN55E6043B B14

MIL SPEC METAL FILM RESISTORS, AXIAL LEADED, CMF-55 604K .1% T-9 RN55E6043B B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E6043BB14 RN55E6043BB14-ND 12M6947
Product Name Res Metal Film 604K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Mil Spec Metal Film Resistors, Axial Leaded, Cmf-55 604K .1% T-9 Rn55E6043B B14 Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details