Vishay Intertechnology, Inc. RES 57.6 OHM 1/8W .5% AXIAL RN55E57R6DBSL

Description
RES 57.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1/8W .5% AXIAL - RN55E57R6DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/8W .5% AXIAL
RN55E57R6DBSL
RES 57.6 OHM 1/8W .5% AXIAL RN55E57R6DBSL
RES 57.6ohm 1/8W .5% AXIAL

RES 57.6ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E57R6DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E57R6DBSL-ND
Through Hole Resistors RN55E57R6DBSL-ND
57.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.6 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E57R6DBSL RN55E57R6DBSL-ND
Product Name RES 57.6 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers