Vishay Intertechnology, Inc. Res Metal Film 5.76K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN55E5761BB14

Description
Res Metal Film 5.76K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 5.76K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.76K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole - RN55E5761BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.76K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole
RN55E5761BB14
Res Metal Film 5.76K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN55E5761BB14
Res Metal Film 5.76K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 5.76K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55E5761BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5761BB14-ND
Through Hole Resistors RN55E5761BB14-ND
5.76 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.76 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5761BB14 RN55E5761BB14-ND
Product Name Res Metal Film 5.76K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details