Vishay Intertechnology, Inc. RES 54.2K OHM 1/8W .1% AXIAL RN55E5422BRSL

Description
RES 54.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.2K OHM 1/8W .1% AXIAL - RN55E5422BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2K OHM 1/8W .1% AXIAL
RN55E5422BRSL
RES 54.2K OHM 1/8W .1% AXIAL RN55E5422BRSL
RES 54.2Kohm 1/8W .1% AXIAL

RES 54.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5422BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5422BRSL-ND
Through Hole Resistors RN55E5422BRSL-ND
54.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5422BRSL RN55E5422BRSL-ND
Product Name RES 54.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details