Vishay Intertechnology, Inc. RES 54K OHM 1/8W .1% AXIAL RN55E5402BB14

Description
RES 54Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 54Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54K OHM 1/8W .1% AXIAL - RN55E5402BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54K OHM 1/8W .1% AXIAL
RN55E5402BB14
RES 54K OHM 1/8W .1% AXIAL RN55E5402BB14
RES 54Kohm 1/8W .1% AXIAL

RES 54Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5402BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5402BB14-ND
Through Hole Resistors RN55E5402BB14-ND
54 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5402BB14 RN55E5402BB14-ND
Product Name RES 54K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details