Vishay Intertechnology, Inc. RES 536 OHM 1/8W .1% AXIAL RN55E5360BRSL

Description
RES 536ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/8W .1% AXIAL - RN55E5360BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/8W .1% AXIAL
RN55E5360BRSL
RES 536 OHM 1/8W .1% AXIAL RN55E5360BRSL
RES 536ohm 1/8W .1% AXIAL

RES 536ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5360BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5360BRSL-ND
Through Hole Resistors RN55E5360BRSL-ND
536 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5360BRSL RN55E5360BRSL-ND
Product Name RES 536 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details