Vishay Intertechnology, Inc. RES 53K OHM 1/8W .1% AXIAL RN55E5302BRE6

Description
RES 53Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 53Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53K OHM 1/8W .1% AXIAL - RN55E5302BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53K OHM 1/8W .1% AXIAL
RN55E5302BRE6
RES 53K OHM 1/8W .1% AXIAL RN55E5302BRE6
RES 53Kohm 1/8W .1% AXIAL

RES 53Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5302BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5302BRE6-ND
Through Hole Resistors RN55E5302BRE6-ND
53 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

53 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5302BRE6 RN55E5302BRE6-ND
Product Name RES 53K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details